Abbatron Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith 9004

Description
SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith - 92B1063 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith
92B1063
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith 92B1063
SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92B1063
Product Name Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Aluminum Standoffs - BSOA-024-16 - bisco industries
Specs
Type & Shape Standoff
View Details