Abbatron Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith 9002

Description
SPACER, ROUND, BRASS, 6.35MM; Spacer Material:Brass; Overall Length:6.35mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 6.35MM; Spacer Material:Brass; Overall Length:6.35mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith - 25H8767 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith
25H8767
Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith 25H8767
SPACER, ROUND, BRASS, 6.35MM; Spacer Material:Brass; Overall Length:6.35mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.35MM; Spacer Material:Brass; Overall Length:6.35mm; Outer Diameter:4.78mm; Inner Diameter:2.46mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 25H8767
Product Name Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details