Abbatron Standoff; #6-32; 0.625 in.; 1/4 in.; Hex; Brass 8836

Description
1⁄4 in. Hex Threaded, Nickel Plated, Brass Standoffs Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions
Description
1⁄4 in. Hex Threaded, Nickel Plated, Brass Standoffs Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions

Suppliers

Company
Product
Description
Supplier Links
Standoff; #6-32; 0.625 in.; 1/4 in.; Hex; Brass - 70211318 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.625 in.; 1/4 in.; Hex; Brass
70211318
Standoff; #6-32; 0.625 in.; 1/4 in.; Hex; Brass 70211318
1⁄4 in. Hex Threaded, Nickel Plated, Brass Standoffs Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions

1⁄4 in. Hex Threaded, Nickel Plated, Brass Standoffs

  • Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions
Supplier's Site
Standoff, Brass, Round F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith - 95H6397 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith
95H6397
Standoff, Brass, Round F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith 95H6397
STANDOFF, BRASS, ROUND F-F, 6-32/15.88MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:15.88mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 6-32/15.88MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:15.88mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211318 95H6397
Product Name Standoff; #6-32; 0.625 in.; 1/4 in.; Hex; Brass Standoff, Brass, Round F-F, 6-32/15.88Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers