Abbatron Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith 8750

Description
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith - 95H6362 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith
95H6362
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith 95H6362
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6362
Product Name Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M3.5-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details