Abbatron Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith 8728

Description
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith - 96B9386 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith
96B9386
Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith 96B9386
SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 23.8MM; Spacer Material:Brass; Overall Length:23.8mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 96B9386
Product Name Spacer, Round, Brass, 23.8Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details