Abbatron Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 8721

Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith - 16C7265 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
16C7265
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 16C7265
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16C7265
Product Name Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1613636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details