Abbatron Spacer; Round; Brass; Nickel Plated; #6ID; 1/4" OD; 7/16" Length 8710

Description
Spacer; Round; Brass; Nickel Plated; #6ID; 1/4" OD; 7/16" Length
Description
Spacer; Round; Brass; Nickel Plated; #6ID; 1/4" OD; 7/16" Length

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Spacer; Round; Brass; Nickel Plated; #6ID; 1/4" OD; 7/16" Length
70210446
Spacer; Round; Brass; Nickel Plated; #6ID; 1/4" OD; 7/16" Length 70210446
Spacer; Round; Brass; Nickel Plated; #6ID; 1/4" OD; 7/16" Length

Spacer; Round; Brass; Nickel Plated; #6ID; 1/4" OD; 7/16" Length

Supplier's Site
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith - 12C0330 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith
12C0330
Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith 12C0330
SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 11.1MM; Spacer Material:Brass; Overall Length:11.1mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70210446 12C0330
Product Name Spacer; Round; Brass; Nickel Plated; #6ID; 1/4" OD; 7/16" Length Spacer, Round, Brass, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details