Abbatron Board Spacers, Standoffs 8705

Description
SPCR 8705 BRS RND NKL#10
Request a Quote Datasheet
Description
SPCR 8705 BRS RND NKL#10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 6463-8705-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
6463-8705-ND
Board Spacers, Standoffs 6463-8705-ND
SPCR 8705 BRS RND NKL#10

SPCR 8705 BRS RND NKL#10

Buy Now Datasheet
Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith - 95H6339 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith
95H6339
Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith 95H6339
SPACER, ROUND, BRASS, 4.75MM; Spacer Material:Brass; Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 4.75MM; Spacer Material:Brass; Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 6463-8705-ND 95H6339
Product Name Board Spacers, Standoffs Spacer, Round, Brass, 4.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details