Abbatron Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 8701

Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith - 67F4133 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
67F4133
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 67F4133
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4133
Product Name Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details