Abbatron Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith 8547

Description
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith - 94F9111 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith
94F9111
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith 94F9111
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:7.95mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9111
Product Name Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 222446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details