Abbatron Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith 8523

Description
SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:4.293mm RoHS Compliant: Yes
Datasheet
Description
SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:4.293mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith - 67F4030 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith
67F4030
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith 67F4030
SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:4.293mm RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:4.293mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4030
Product Name Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-632-8ZI - bisco industries
Specs
Type & Shape Standoff
View Details