Abbatron Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith 8511

Description
SPACER ROUND AL 0.25IN X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:50.8mm; Product Range:-; Body Diameter:0.25"; Body Length:50.8mm; Bore Size:3.658mm RoHS Compliant: No
Datasheet
Description
SPACER ROUND AL 0.25IN X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:50.8mm; Product Range:-; Body Diameter:0.25"; Body Length:50.8mm; Bore Size:3.658mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith - 50F217 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith
50F217
Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith 50F217
SPACER ROUND AL 0.25IN X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:50.8mm; Product Range:-; Body Diameter:0.25"; Body Length:50.8mm; Bore Size:3.658mm RoHS Compliant: No

SPACER ROUND AL 0.25IN X 50.8MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:50.8mm; Product Range:-; Body Diameter:0.25"; Body Length:50.8mm; Bore Size:3.658mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50F217
Product Name Spacer Round Al 0.25In X 50.8Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers