Abbatron Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith 8507

Description
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet
Description
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith - 26M8423 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith
26M8423
Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith 26M8423
SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:3.658mm RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 25.4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:25.4mm; Product Range:-; Body Diameter:0.25"; Body Length:25.4mm; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26M8423
Product Name Spacer Round Al 0.25In X 25.4Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-25 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details