Abbatron Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith 8504

Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Body Length:15.875mm; Bore Size:3.658mmRoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Body Length:15.875mm; Bore Size:3.658mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith - 26M8422 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith
26M8422
Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith 26M8422
SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Body Length:15.875mm; Bore Size:3.658mmRoHS Compliant: Yes

SPACER, ROUND, AL, 0.25IN X 15.875MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:15.875mm; Product Range:-; Body Diameter:0.25"; Body Length:15.875mm; Bore Size:3.658mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 26M8422
Product Name Spacer, Round, Al, 0.25In X 15.875Mm; Spacer Type Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers