Abbatron Spacer; #6; Aluminum; 1/4 in.; 0.500 in. 8503

Description
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts
Description
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts

Suppliers

Company
Product
Description
Supplier Links
Spacer; #6; Aluminum; 1/4 in.; 0.500 in. - 70211305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; #6; Aluminum; 1/4 in.; 0.500 in.
70211305
Spacer; #6; Aluminum; 1/4 in.; 0.500 in. 70211305
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts

Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L

  • Offer a light-weight alternative to brass counterparts
Supplier's Site
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith - 19M8540 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith
19M8540
Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith 19M8540
SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:3.658mm RoHS Compliant: Yes

SPACER ROUND AL 0.25IN X 12.7MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211305 19M8540
Product Name Spacer; #6; Aluminum; 1/4 in.; 0.500 in. Spacer Round Al 0.25In X 12.7Mm; Spacer Type Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7756 inch (19.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-832-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details