Abbatron Spacer; #6; Aluminum; 1/4 in.; 0.375 in. 8502

Description
Spacer; #6; Aluminum; 1/4 in.; 0.375 in.
Datasheet
Description
Spacer; #6; Aluminum; 1/4 in.; 0.375 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Spacer; #6; Aluminum; 1/4 in.; 0.375 in.
70209810
Spacer; #6; Aluminum; 1/4 in.; 0.375 in. 70209810
Spacer; #6; Aluminum; 1/4 in.; 0.375 in.

Spacer; #6; Aluminum; 1/4 in.; 0.375 in.

Supplier's Site
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith - 26M8421 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith
26M8421
Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith 26M8421
SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, ROUND AL 0.25INX9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70209810 26M8421
Product Name Spacer; #6; Aluminum; 1/4 in.; 0.375 in. Spacer, Round Al 0.25Inx9.525Mm; Spacer Type Abbatron Hh Smith
Type & Shape Spacer; Round Round
Material Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 1613671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2480 inch (6.3 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-8632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details