Abbatron Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith 8500

Description
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith - 28M9487 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith
28M9487
Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith 28M9487
SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, ROUND AL 0.25INX3.175MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.759mm; Overall Length:3.175mm; Product Range:-; Body Diameter:0.25"; Body Length:3.175mm; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Spacer; #6; Aluminum; 1/4 in.; 0.125 in.
70211266
Spacer; #6; Aluminum; 1/4 in.; 0.125 in. 70211266
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts

Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L

  • Offer a light-weight alternative to brass counterparts
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 28M9487 70211266
Product Name Spacer, Round Al 0.25Inx3.175Mm; Spacer Type Abbatron Hh Smith Spacer; #6; Aluminum; 1/4 in.; 0.125 in.
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1610080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details