Abbatron Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith 8487

Description
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: No
Datasheet
Description
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith - 67F4018 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith
67F4018
Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith 67F4018
SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: No

SPACER, ROUND, ALUMINIUM, 25.4MM; Spacer Material:Aluminium; Overall Length:25.4mm; Outer Diameter:6.35mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4018
Product Name Spacer, Round, Aluminium, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1058252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers