Abbatron Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith 8442

Description
SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: No
Datasheet
Description
SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith - 67F4126 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith
67F4126
Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith 67F4126
SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: No

SPACER/STANDOFF, HEX AL 6.35MM X 9.525MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Size:0.25" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4126
Product Name Spacer/standoff, Hex Al 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
Stainless Steel Standoffs - BSO4-032-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standoffs - 1613561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details