Abbatron Spacer/standoff, Hex Al 6.35Mm X 22.23Mm; Standoff Material Abbatron Hh Smith 8406

Description
SPACER/STANDOFF, HEX AL 6.35MM X 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm; Hex Size:0.25"RoHS Compliant: No
Datasheet
Description
SPACER/STANDOFF, HEX AL 6.35MM X 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm; Hex Size:0.25"RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Hex Al 6.35Mm X 22.23Mm; Standoff Material Abbatron Hh Smith - 67F4114 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Al 6.35Mm X 22.23Mm; Standoff Material Abbatron Hh Smith
67F4114
Spacer/standoff, Hex Al 6.35Mm X 22.23Mm; Standoff Material Abbatron Hh Smith 67F4114
SPACER/STANDOFF, HEX AL 6.35MM X 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm; Hex Size:0.25"RoHS Compliant: No

SPACER/STANDOFF, HEX AL 6.35MM X 22.23MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm; Hex Size:0.25"RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4114
Product Name Spacer/standoff, Hex Al 6.35Mm X 22.23Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BS-832-12 - bisco industries
Specs
Type & Shape Standoff
View Details