Abbatron Standoff And Spacer 8404

Description
Standoff Hex F/F 4-40-THD Aluminum 2011-T3 Clear Chromate Product overview: 8404 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-8404 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Standoff Hex F/F 4-40-THD Aluminum 2011-T3 Clear Chromate Product overview: 8404 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-8404 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex Al 6.35mm x 15.88mm, is constructed from aluminum and features a clear chromate finish. It has a hex shape designed for wrench tightening, making it suitable for applications requiring secure fastening. The standoff has a body length of 15.875mm and an external width of 6.35mm. It is compliant with RoHS regulations and has a thread size of 4-40. This product is ideal for engineers looking for reliable standoffs in their projects.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex Al 6.35mm x 15.88mm, is constructed from aluminum and features a clear chromate finish. It has a hex shape designed for wrench tightening, making it suitable for applications requiring secure fastening. The standoff has a body length of 15.875mm and an external width of 6.35mm. It is compliant with RoHS regulations and has a thread size of 4-40. This product is ideal for engineers looking for reliable standoffs in their projects.

Suppliers

Company
Product
Description
Supplier Links
Standoff And Spacer - 582-8404 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-8404
Standoff And Spacer 582-8404
Standoff Hex F/F 4-40-THD Aluminum 2011-T3 Clear Chromate Product overview: 8404 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-8404 can be used for catalog matching and distributor lookup.

Standoff Hex F/F 4-40-THD Aluminum 2011-T3 Clear Chromate Product overview: 8404 from Abbatron is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-8404 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacer/standoff, Hex Al 6.35Mm X 15.88Mm; Standoff Material Abbatron Hh Smith - 26M8411 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Al 6.35Mm X 15.88Mm; Standoff Material Abbatron Hh Smith
26M8411
Spacer/standoff, Hex Al 6.35Mm X 15.88Mm; Standoff Material Abbatron Hh Smith 26M8411
SPACER/STANDOFF, HEX AL 6.35MM X 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX AL 6.35MM X 15.88MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 582-8404 26M8411
Product Name Standoff And Spacer Spacer/standoff, Hex Al 6.35Mm X 15.88Mm; Standoff Material Abbatron Hh Smith
Type & Shape Spacer; Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details