Abbatron Standoff, Alu, Round F-F, 6-32, 50.8Mm; Standoff Material Abbatron Hh Smith 8351

Description
STANDOFF, ALU, ROUND F-F, 6-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:50.8mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 6-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:50.8mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 6-32, 50.8Mm; Standoff Material Abbatron Hh Smith - 67F4087 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 6-32, 50.8Mm; Standoff Material Abbatron Hh Smith
67F4087
Standoff, Alu, Round F-F, 6-32, 50.8Mm; Standoff Material Abbatron Hh Smith 67F4087
STANDOFF, ALU, ROUND F-F, 6-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:50.8mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 6-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female-Female; Body Length:50.8mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Standoff; #6-32; 2 in.; Aluminum; 1/4 in.; Yellow Irridite; Round
70211303
Standoff; #6-32; 2 in.; Aluminum; 1/4 in.; Yellow Irridite; Round 70211303
1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs

1⁄4 Outer Diameter, Round Shape, Aluminum Standoffs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 67F4087 70211303
Product Name Standoff, Alu, Round F-F, 6-32, 50.8Mm; Standoff Material Abbatron Hh Smith Standoff; #6-32; 2 in.; Aluminum; 1/4 in.; Yellow Irridite; Round
Type & Shape Standoff; Female / Female Standoff; Round Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers