Abbatron Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith 8327

Description
SPACER/STANDOFF ROUND AL 0.25IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: No
Datasheet
Description
SPACER/STANDOFF ROUND AL 0.25IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith - 67F4067 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith
67F4067
Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith 67F4067
SPACER/STANDOFF ROUND AL 0.25IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: No

SPACER/STANDOFF ROUND AL 0.25IN X 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4067
Product Name Spacer/standoff Round Al 0.25In X 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1026592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details