Abbatron Standoff, Alu, Round F-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith 8320R

Description
STANDOFF, ALU, ROUND F-F, 4-40, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:28.58mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, ROUND F-F, 4-40, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:28.58mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Round F-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith - 64J9099 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Round F-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith
64J9099
Standoff, Alu, Round F-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith 64J9099
STANDOFF, ALU, ROUND F-F, 4-40, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:28.58mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, ROUND F-F, 4-40, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:28.58mm; Overall Length:-; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 64J9099
Product Name Standoff, Alu, Round F-F, 4-40, 28.58Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details