Abbatron Standoff; 3 in.; #8-32; Brass; Hex; Zinc Plate; 13/32 in.; 7/16 in. 8295

Description
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Datasheet
Description
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; 3 in.; #8-32; Brass; Hex; Zinc Plate; 13/32 in.; 7/16 in. - 70211274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 3 in.; #8-32; Brass; Hex; Zinc Plate; 13/32 in.; 7/16 in.
70211274
Standoff; 3 in.; #8-32; Brass; Hex; Zinc Plate; 13/32 in.; 7/16 in. 70211274
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.

Hex Shaped Brass Material Standoff

  • Hex shaped standoffs are ideal wherever wrench tightening may be required
    Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Supplier's Site
Spacer/standoff, Hex Brass 6.35Mm X 76.2Mm; Standoff Material Abbatron Hh Smith - 98F3606 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.35Mm X 76.2Mm; Standoff Material Abbatron Hh Smith
98F3606
Spacer/standoff, Hex Brass 6.35Mm X 76.2Mm; Standoff Material Abbatron Hh Smith 98F3606
SPACER/STANDOFF, HEX BRASS 6.35Mm x 76.2MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:76.2mm; Overall Length:85.725mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.35Mm x 76.2MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:76.2mm; Overall Length:85.725mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211274 98F3606
Product Name Standoff; 3 in.; #8-32; Brass; Hex; Zinc Plate; 13/32 in.; 7/16 in. Spacer/standoff, Hex Brass 6.35Mm X 76.2Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers