Abbatron Standoff; 5/8 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. 8251

Description
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Datasheet
Description
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; 5/8 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. - 70211261 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 5/8 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in.
70211261
Standoff; 5/8 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. 70211261
Hex Shaped Brass Material Standoff Hex shaped standoffs are ideal wherever wrench tightening may be required Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.

Hex Shaped Brass Material Standoff

  • Hex shaped standoffs are ideal wherever wrench tightening may be required
    Standard nickel plating provides a hard, bright, non-oxidizing surface which will stand up to difficult ambient conditions.
Supplier's Site
Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Abbatron Hh Smith - 81F4281 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Abbatron Hh Smith
81F4281
Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Abbatron Hh Smith 81F4281
SPACER, HEX, BRASS, 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211261 81F4281
Product Name Standoff; 5/8 in.; #6-32; Brass; Hex; Zinc Plate; 9/32 in.; 3/8 in. Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Abbatron Hh Smith
Type & Shape Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers