Abbatron Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Spacer Material Abbatron Hh Smith 8228

Description
SPACER, HEX, BRASS, 6.35MM X 44.45MM; Spacer Material:Brass; Body Length:44.45mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:44.45mm; Spacer Plating:Nickel; Spacing Height:1.75"; Thread Length:4.775mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, BRASS, 6.35MM X 44.45MM; Spacer Material:Brass; Body Length:44.45mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:44.45mm; Spacer Plating:Nickel; Spacing Height:1.75"; Thread Length:4.775mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Spacer Material Abbatron Hh Smith - 27K6543 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Spacer Material Abbatron Hh Smith
27K6543
Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Spacer Material Abbatron Hh Smith 27K6543
SPACER, HEX, BRASS, 6.35MM X 44.45MM; Spacer Material:Brass; Body Length:44.45mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:44.45mm; Spacer Plating:Nickel; Spacing Height:1.75"; Thread Length:4.775mm RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 44.45MM; Spacer Material:Brass; Body Length:44.45mm; External Width:6.35mm; Hex Body Size:0.25"; Overall Length:44.45mm; Spacer Plating:Nickel; Spacing Height:1.75"; Thread Length:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 27K6543
Product Name Spacer, Hex, Brass, 6.35Mm X 44.45Mm; Spacer Material Abbatron Hh Smith
Body Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 220793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details