Abbatron Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith 8220

Description
SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hex Brass Spacer, part number 81F4266, features a body length of 19.05 mm and an external width of 6.35 mm. It is designed for male-female applications and has a thread size of 4-40. The standard finish is nickel plating, which provides a durable, non-oxidizing surface suitable for challenging environmental conditions. This spacer is made from brass, offering strength, corrosion resistance, and electrical conductivity, while also being non-magnetic. Custom sizes and finishes can be manufactured upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Hex Brass Spacer, part number 81F4266, features a body length of 19.05 mm and an external width of 6.35 mm. It is designed for male-female applications and has a thread size of 4-40. The standard finish is nickel plating, which provides a durable, non-oxidizing surface suitable for challenging environmental conditions. This spacer is made from brass, offering strength, corrosion resistance, and electrical conductivity, while also being non-magnetic. Custom sizes and finishes can be manufactured upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith - 81F4266 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith
81F4266
Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith 81F4266
SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.825mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4266
Product Name Spacer, Hex, Brass, 6.35Mm X 19.05Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details