Abbatron Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith 8177

Description
SPACER, ROUND, PHENOLIC, 22.23MM; Spacer Material:Phenolic; Overall Length:22.23mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 22.23MM; Spacer Material:Phenolic; Overall Length:22.23mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith - 53W5342 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith
53W5342
Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith 53W5342
SPACER, ROUND, PHENOLIC, 22.23MM; Spacer Material:Phenolic; Overall Length:22.23mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 22.23MM; Spacer Material:Phenolic; Overall Length:22.23mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5342
Product Name Spacer, Round, Phenolic, 22.23Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers