Abbatron Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith 8168

Description
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith - 06H1650 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith
06H1650
Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith 06H1650
SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 17.45MM; Spacer Material:Phenolic; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 06H1650
Product Name Spacer, Round, Phenolic, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
Standoffs - 2240361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details