Abbatron Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith 8162

Description
SPACER, ROUND, PHENOLIC, 14.27MM; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 14.27MM; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith - 94F9100 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith
94F9100
Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith 94F9100
SPACER, ROUND, PHENOLIC, 14.27MM; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 14.27MM; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F9100
Product Name Spacer, Round, Phenolic, 14.27Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers