Abbatron Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith 8147

Description
SPACER, ROUND, PHENOLIC, 6.35MM; Spacer Material:Phenolic; Overall Length:6.35mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 6.35MM; Spacer Material:Phenolic; Overall Length:6.35mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith - 81F4350 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith
81F4350
Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith 81F4350
SPACER, ROUND, PHENOLIC, 6.35MM; Spacer Material:Phenolic; Overall Length:6.35mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 6.35MM; Spacer Material:Phenolic; Overall Length:6.35mm; Outer Diameter:6.35mm; Inner Diameter:3.66mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81F4350
Product Name Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.9843 inch (25 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-832-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details