Abbatron Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith 8140

Description
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith - 53W5336 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith
53W5336
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith 53W5336
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5336
Product Name Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1613622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers