Abbatron Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith 8043Q

Description
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith - 53W5335 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith
53W5335
Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith 53W5335
SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 25.4MM; Spacer Material:Phenolic; Overall Length:25.4mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5335
Product Name Spacer, Round, Phenolic, 25.4Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1899 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Spacers - 2652518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details