Abbatron Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith 8043G

Description
SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith - 53W5329 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith
53W5329
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith 53W5329
SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5329
Product Name Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details