Abbatron Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith 8043C

Description
SPACER, ROUND, PHENOLIC, 6.35MM; Spacer Material:Phenolic; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 6.35MM; Spacer Material:Phenolic; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith - 39M3785 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith
39M3785
Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith 39M3785
SPACER, ROUND, PHENOLIC, 6.35MM; Spacer Material:Phenolic; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 6.35MM; Spacer Material:Phenolic; Overall Length:6.35mm; Outer Diameter:7.94mm; Inner Diameter:4.98mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 39M3785
Product Name Spacer, Round, Phenolic, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
Steel Standoffs - BSO-024-28ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 2240375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details