Abbatron Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith 8042D

Description
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith - 53W5315 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith
53W5315
Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith 53W5315
SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 7.92MM; Spacer Material:Phenolic; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5315
Product Name Spacer, Round, Phenolic, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.3750 inch (9.52 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers