Abbatron Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith 8042A

Description
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith - 53W5313 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith
53W5313
Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith 53W5313
SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 3.18MM; Spacer Material:Phenolic; Overall Length:3.18mm; Outer Diameter:7.94mm; Inner Diameter:4.29mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5313
Product Name Spacer, Round, Phenolic, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details