Abbatron Spacer, Phenolic, 4.78Mm Od, 17.44Mm L; Spacer Material Abbatron Hh Smith 8041K

Description
SPACER, PHENOLIC, 4.78MM OD, 17.44MM L; Spacer Material:Phenolic; Overall Length:17.44mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, PHENOLIC, 4.78MM OD, 17.44MM L; Spacer Material:Phenolic; Overall Length:17.44mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Phenolic, 4.78Mm Od, 17.44Mm L; Spacer Material Abbatron Hh Smith - 53W5307 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Phenolic, 4.78Mm Od, 17.44Mm L; Spacer Material Abbatron Hh Smith
53W5307
Spacer, Phenolic, 4.78Mm Od, 17.44Mm L; Spacer Material Abbatron Hh Smith 53W5307
SPACER, PHENOLIC, 4.78MM OD, 17.44MM L; Spacer Material:Phenolic; Overall Length:17.44mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, PHENOLIC, 4.78MM OD, 17.44MM L; Spacer Material:Phenolic; Overall Length:17.44mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5307
Product Name Spacer, Phenolic, 4.78Mm Od, 17.44Mm L; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Plastic; Nylon or Polyamide; Nylon
Inside Diameter 0.1181 inch (3 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers