Abbatron Spacer, Phenolic, 4.78Mm Od, 14.27Mm L; Spacer Material Abbatron Hh Smith 8041H

Description
SPACER, PHENOLIC, 4.78MM OD, 14.27MM L; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, PHENOLIC, 4.78MM OD, 14.27MM L; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Phenolic, 4.78Mm Od, 14.27Mm L; Spacer Material Abbatron Hh Smith - 53W5305 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Phenolic, 4.78Mm Od, 14.27Mm L; Spacer Material Abbatron Hh Smith
53W5305
Spacer, Phenolic, 4.78Mm Od, 14.27Mm L; Spacer Material Abbatron Hh Smith 53W5305
SPACER, PHENOLIC, 4.78MM OD, 14.27MM L; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, PHENOLIC, 4.78MM OD, 14.27MM L; Spacer Material:Phenolic; Overall Length:14.27mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5305
Product Name Spacer, Phenolic, 4.78Mm Od, 14.27Mm L; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details