Abbatron Spacer, Phenolic, 4.78Mm Od, 11.1Mm L; Spacer Material Abbatron Hh Smith 8041F

Description
SPACER, PHENOLIC, 4.78MM OD, 11.1MM L; Spacer Material:Phenolic; Overall Length:11.1mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, PHENOLIC, 4.78MM OD, 11.1MM L; Spacer Material:Phenolic; Overall Length:11.1mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Phenolic, 4.78Mm Od, 11.1Mm L; Spacer Material Abbatron Hh Smith - 53W5303 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Phenolic, 4.78Mm Od, 11.1Mm L; Spacer Material Abbatron Hh Smith
53W5303
Spacer, Phenolic, 4.78Mm Od, 11.1Mm L; Spacer Material Abbatron Hh Smith 53W5303
SPACER, PHENOLIC, 4.78MM OD, 11.1MM L; Spacer Material:Phenolic; Overall Length:11.1mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, PHENOLIC, 4.78MM OD, 11.1MM L; Spacer Material:Phenolic; Overall Length:11.1mm; Outer Diameter:4.78mm; Inner Diameter:3.18mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5303
Product Name Spacer, Phenolic, 4.78Mm Od, 11.1Mm L; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers