Abbatron Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith 8040G

Description
SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith - 53W5289 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith
53W5289
Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith 53W5289
SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 12.7MM; Spacer Material:Phenolic; Overall Length:12.7mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5289
Product Name Spacer, Round, Phenolic, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-024-12ZI - bisco industries
Specs
Type & Shape Standoff
View Details