Abbatron Spacer, Round, Phenolic, 9.53Mm; Spacer Material Abbatron Hh Smith 8040E

Description
SPACER, ROUND, PHENOLIC, 9.53MM; Spacer Material:Phenolic; Overall Length:9.53mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, PHENOLIC, 9.53MM; Spacer Material:Phenolic; Overall Length:9.53mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Phenolic, 9.53Mm; Spacer Material Abbatron Hh Smith - 53W5287 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Phenolic, 9.53Mm; Spacer Material Abbatron Hh Smith
53W5287
Spacer, Round, Phenolic, 9.53Mm; Spacer Material Abbatron Hh Smith 53W5287
SPACER, ROUND, PHENOLIC, 9.53MM; Spacer Material:Phenolic; Overall Length:9.53mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, PHENOLIC, 9.53MM; Spacer Material:Phenolic; Overall Length:9.53mm; Outer Diameter:4.78mm; Inner Diameter:2.54mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5287
Product Name Spacer, Round, Phenolic, 9.53Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1213831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details