Abbatron Standoff, Alu, Hex M-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith 8002Y

Description
STANDOFF, ALU, HEX M-F, 8-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.33mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 8-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.33mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith - 95H6295 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith
95H6295
Standoff, Alu, Hex M-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith 95H6295
STANDOFF, ALU, HEX M-F, 8-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.33mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 8-32, 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.33mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6295
Product Name Standoff, Alu, Hex M-F, 8-32, 50.8Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers