Abbatron Standoff, Alu, Hex M-F, 6-32, 28.58Mm; Standoff Material Abbatron Hh Smith 8001R

Description
STANDOFF, ALU, HEX M-F, 6-32, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 6-32, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 6-32, 28.58Mm; Standoff Material Abbatron Hh Smith - 95H6289 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 6-32, 28.58Mm; Standoff Material Abbatron Hh Smith
95H6289
Standoff, Alu, Hex M-F, 6-32, 28.58Mm; Standoff Material Abbatron Hh Smith 95H6289
STANDOFF, ALU, HEX M-F, 6-32, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 6-32, 28.58MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:28.58mm; Overall Length:34.93mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6289
Product Name Standoff, Alu, Hex M-F, 6-32, 28.58Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Spacers - 304164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
View Details