Abbatron Standoff, Alu, Hex M-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith 8001E

Description
STANDOFF, ALU, HEX M-F, 6-32, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:15.88mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 6-32, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:15.88mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith - 03C3808 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith
03C3808
Standoff, Alu, Hex M-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith 03C3808
STANDOFF, ALU, HEX M-F, 6-32, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:15.88mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 6-32, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:15.88mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 03C3808
Product Name Standoff, Alu, Hex M-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers