Abbatron Standoff, Alu, Hex M-F, 4-40, 44.45Mm; Standoff Material Abbatron Hh Smith 8000W

Description
STANDOFF, ALU, HEX M-F, 4-40, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:49.21mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 4-40, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:49.21mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 4-40, 44.45Mm; Standoff Material Abbatron Hh Smith - 95H6287 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 4-40, 44.45Mm; Standoff Material Abbatron Hh Smith
95H6287
Standoff, Alu, Hex M-F, 4-40, 44.45Mm; Standoff Material Abbatron Hh Smith 95H6287
STANDOFF, ALU, HEX M-F, 4-40, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:49.21mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 4-40, 44.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:49.21mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6287
Product Name Standoff, Alu, Hex M-F, 4-40, 44.45Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details