Abbatron Standoff, Alu, Hex M-F, 4-40, 34.93Mm; Standoff Material Abbatron Hh Smith 8000T

Description
STANDOFF, ALU, HEX M-F, 4-40, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:34.93mm; Overall Length:39.69mm; External Width:6.35mm RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX M-F, 4-40, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:34.93mm; Overall Length:39.69mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex M-F, 4-40, 34.93Mm; Standoff Material Abbatron Hh Smith - 95H6285 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex M-F, 4-40, 34.93Mm; Standoff Material Abbatron Hh Smith
95H6285
Standoff, Alu, Hex M-F, 4-40, 34.93Mm; Standoff Material Abbatron Hh Smith 95H6285
STANDOFF, ALU, HEX M-F, 4-40, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:34.93mm; Overall Length:39.69mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ALU, HEX M-F, 4-40, 34.93MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:34.93mm; Overall Length:39.69mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6285
Product Name Standoff, Alu, Hex M-F, 4-40, 34.93Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details