Abbatron Standoff, Brass, Round F-F, 8-32, 4.75Mm; Standoff Material Abbatron Hh Smith 7905

Description
STANDOFF, BRASS, ROUND F-F, 8-32, 4.75MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:4.75mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 8-32, 4.75MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:4.75mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 8-32, 4.75Mm; Standoff Material Abbatron Hh Smith - 12N0645 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 8-32, 4.75Mm; Standoff Material Abbatron Hh Smith
12N0645
Standoff, Brass, Round F-F, 8-32, 4.75Mm; Standoff Material Abbatron Hh Smith 12N0645
STANDOFF, BRASS, ROUND F-F, 8-32, 4.75MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:4.75mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 8-32, 4.75MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:4.75mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0645
Product Name Standoff, Brass, Round F-F, 8-32, 4.75Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 220787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-032-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details