Abbatron Standoff, Nylon66, Hex M-F, 4-40/44.45Mm; Standoff Material Abbatron Hh Smith 4411

Description
STANDOFF, NYLON66, HEX M-F, 4-40/44.45MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:49.21mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, NYLON66, HEX M-F, 4-40/44.45MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:49.21mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Nylon66, Hex M-F, 4-40/44.45Mm; Standoff Material Abbatron Hh Smith - 53W5136 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon66, Hex M-F, 4-40/44.45Mm; Standoff Material Abbatron Hh Smith
53W5136
Standoff, Nylon66, Hex M-F, 4-40/44.45Mm; Standoff Material Abbatron Hh Smith 53W5136
STANDOFF, NYLON66, HEX M-F, 4-40/44.45MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:49.21mm; Product Range:- RoHS Compliant: Yes

STANDOFF, NYLON66, HEX M-F, 4-40/44.45MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.45mm; Overall Length:49.21mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 53W5136
Product Name Standoff, Nylon66, Hex M-F, 4-40/44.45Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers